Pasternack RF Amplifiers PE15A3265

Description
13 dBm P1dB, 2 GHz to 18 GHz, Me
Request a Quote Datasheet
Description
13 dBm P1dB, 2 GHz to 18 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3265-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3265-ND
RF Amplifiers 6099-PE15A3265-ND
13 dBm P1dB, 2 GHz to 18 GHz, Me

13 dBm P1dB, 2 GHz to 18 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3265 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3265
RF and Wireless - RF Amplifiers PE15A3265
13 dBm P1dB, 2 GHz to 18 GHz, Me

13 dBm P1dB, 2 GHz to 18 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3265-ND PE15A3265
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz 2000 to 18000 MHz
Minimum Gain 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details