Pasternack RF Amplifiers PE15A1087

Description
2.0 dB NF Low Noise Amplifier, O
Request a Quote Datasheet
Description
2.0 dB NF Low Noise Amplifier, O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1087-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1087-ND
RF Amplifiers 6099-PE15A1087-ND
2.0 dB NF Low Noise Amplifier, O

2.0 dB NF Low Noise Amplifier, O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1087-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 6000 MHz
Minimum Gain 59 dB
Maximum Gain 59 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 728 to 768 MHz
Minimum Gain 15.5 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details