Pasternack RF Amplifiers PE15A1086

Description
2.0 dB NF Low Noise Amplifier, O
Request a Quote Datasheet
Description
2.0 dB NF Low Noise Amplifier, O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1086-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1086-ND
RF Amplifiers 6099-PE15A1086-ND
2.0 dB NF Low Noise Amplifier, O

2.0 dB NF Low Noise Amplifier, O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1086-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 6000 MHz
Minimum Gain 39 dB
Maximum Gain 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGB717L7ESDE6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FM
Frequency Range 76 to 108 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
1600-2100 MHz Low-Noise Power Amplifier Driver - SKY65095-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1600 to 2100 MHz
Minimum Gain 15 dB
View Details
5 suppliers