Pasternack RF Amplifiers PE15A1065

Description
RF Amplifier IC General Purpose 10MHz ~ 800MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 800MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1065-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1065-ND
RF Amplifiers 6099-PE15A1065-ND
RF Amplifier IC General Purpose 10MHz ~ 800MHz Module

RF Amplifier IC General Purpose 10MHz ~ 800MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1065 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1065
RF and Wireless - RF Amplifiers PE15A1065
IC RF AMP GPS 10MHZ-800MHZ MOD

IC RF AMP GPS 10MHZ-800MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1065-ND PE15A1065
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 800 MHz 10 to 800 MHz
Minimum Gain 60 dB ? to 60 dB
Maximum Gain 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-4000-40-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 448-BGA7P220E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 2300 to 2700 MHz
View Details
2 suppliers