Pasternack RF Amplifiers PE15A1063

Description
RF Amplifier IC General Purpose 10MHz ~ 600MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 600MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1063-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1063-ND
RF Amplifiers 6099-PE15A1063-ND
RF Amplifier IC General Purpose 10MHz ~ 600MHz Module

RF Amplifier IC General Purpose 10MHz ~ 600MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1063 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1063
RF and Wireless - RF Amplifiers PE15A1063
IC RF AMP GPS 10MHZ-600MHZ MOD

IC RF AMP GPS 10MHZ-600MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1063-ND PE15A1063
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 600 MHz 10 to 600 MHz
Minimum Gain 40.5 dB ? to 40.5 dB
Maximum Gain 40.5 dB 40.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details