Pasternack RF Amplifiers PE15A1061

Description
RF Amplifier IC General Purpose 20MHz ~ 4GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 4GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1061-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1061-ND
RF Amplifiers 6099-PE15A1061-ND
RF Amplifier IC General Purpose 20MHz ~ 4GHz Module

RF Amplifier IC General Purpose 20MHz ~ 4GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1061 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1061
RF and Wireless - RF Amplifiers PE15A1061
IC RF AMP GPS 20MHZ-4GHZ MODULE

IC RF AMP GPS 20MHZ-4GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1061-ND PE15A1061
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 4000 MHz 20 to 4000 MHz
Minimum Gain 25 dB ? to 25 dB
Maximum Gain 25 dB 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

25 - 31 GHz GaAs Low Noise Amplifier - QPA2628D - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details