Pasternack RF Amplifiers PE15A1060

Description
RF Amplifier IC General Purpose 40MHz ~ 3GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 3GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1060-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1060-ND
RF Amplifiers 6099-PE15A1060-ND
RF Amplifier IC General Purpose 40MHz ~ 3GHz Module

RF Amplifier IC General Purpose 40MHz ~ 3GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1060 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1060
RF and Wireless - RF Amplifiers PE15A1060
IC RF AMP GPS 40MHZ-3GHZ MODULE

IC RF AMP GPS 40MHZ-3GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1060-ND PE15A1060
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 3000 MHz 40 to 3000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA823N5E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 17.7 dB
Maximum Gain 17.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details