Pasternack RF and Wireless - RF Amplifiers PE15A1059

Description
IC RF AMP GPS 10KHZ-2GHZ MODULE
Description
IC RF AMP GPS 10KHZ-2GHZ MODULE

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - PE15A1059 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1059
RF and Wireless - RF Amplifiers PE15A1059
IC RF AMP GPS 10KHZ-2GHZ MODULE

IC RF AMP GPS 10KHZ-2GHZ MODULE

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number PE15A1059
Product Name RF and Wireless - RF Amplifiers
Frequency Range 0.0100 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details