Pasternack RF Amplifiers PE15A1057

Description
RF Amplifier IC General Purpose 20MHz ~ 1.5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 1.5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1057-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1057-ND
RF Amplifiers 6099-PE15A1057-ND
RF Amplifier IC General Purpose 20MHz ~ 1.5GHz Module

RF Amplifier IC General Purpose 20MHz ~ 1.5GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1057 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1057
RF and Wireless - RF Amplifiers PE15A1057
IC RF AMP GPS 20MHZ-1.5GHZ MOD

IC RF AMP GPS 20MHZ-1.5GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1057-ND PE15A1057
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1500 MHz 20 to 1500 MHz
Minimum Gain 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Sky5® LB / MB / HB Diversity Receive Module - SKY53731-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details