Pasternack RF Amplifiers PE15A1054

Description
RF Amplifier IC General Purpose 10MHz ~ 1.3GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1.3GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1054-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1054-ND
RF Amplifiers 6099-PE15A1054-ND
RF Amplifier IC General Purpose 10MHz ~ 1.3GHz Module

RF Amplifier IC General Purpose 10MHz ~ 1.3GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1054 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1054
RF and Wireless - RF Amplifiers PE15A1054
IC RF AMP GPS 10MHZ-1.3GHZ MOD

IC RF AMP GPS 10MHZ-1.3GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1054-ND PE15A1054
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1300 MHz 10 to 1300 MHz
Minimum Gain 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details