Pasternack RF Amplifiers PE15A1051

Description
RF Amplifier IC General Purpose 20MHz ~ 1GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 20MHz ~ 1GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1051-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1051-ND
RF Amplifiers 6099-PE15A1051-ND
RF Amplifier IC General Purpose 20MHz ~ 1GHz Module

RF Amplifier IC General Purpose 20MHz ~ 1GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1051 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1051
RF and Wireless - RF Amplifiers PE15A1051
IC RF AMP GPS 20MHZ-1GHZ MODULE

IC RF AMP GPS 20MHZ-1GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1051-ND PE15A1051
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 1000 MHz 20 to 1000 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications - SE2611T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9861PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 448-BGA9H1BN6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers