Pasternack RF Amplifiers PE15A1048

Description
RF Amplifier IC General Purpose 10MHz ~ 800MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 800MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1048-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1048-ND
RF Amplifiers 6099-PE15A1048-ND
RF Amplifier IC General Purpose 10MHz ~ 800MHz Module

RF Amplifier IC General Purpose 10MHz ~ 800MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1048 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1048
RF and Wireless - RF Amplifiers PE15A1048
IC RF AMP GPS 10MHZ-800MHZ MOD

IC RF AMP GPS 10MHZ-800MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1048-ND PE15A1048
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 800 MHz 10 to 800 MHz
Minimum Gain 42 dB ? to 42 dB
Maximum Gain 42 dB 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA231L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details