Pasternack RF Amplifiers PE15A1045

Description
RF Amplifier IC General Purpose 1MHz ~ 500MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 500MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1045-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1045-ND
RF Amplifiers 6099-PE15A1045-ND
RF Amplifier IC General Purpose 1MHz ~ 500MHz Module

RF Amplifier IC General Purpose 1MHz ~ 500MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1045 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1045
RF and Wireless - RF Amplifiers PE15A1045
IC RF AMP GPS 1MHZ-500MHZ MODULE

IC RF AMP GPS 1MHZ-500MHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1045-ND PE15A1045
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 500 MHz 1 to 500 MHz
Minimum Gain 33.5 dB ? to 33.5 dB
Maximum Gain 33.5 dB 33.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF/IF and RFID - RF Amplifiers - 1042515-ACA2429P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1218 MHz
Minimum Gain 26 dB
View Details
2 suppliers
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details