Pasternack RF Amplifiers PE15A1043

Description
RF Amplifier IC General Purpose 10MHz ~ 250MHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 250MHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1043-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1043-ND
RF Amplifiers 6099-PE15A1043-ND
RF Amplifier IC General Purpose 10MHz ~ 250MHz Module

RF Amplifier IC General Purpose 10MHz ~ 250MHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1043 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1043
RF and Wireless - RF Amplifiers PE15A1043
IC RF AMP GPS 10MHZ-250MHZ MOD

IC RF AMP GPS 10MHZ-250MHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1043-ND PE15A1043
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 250 MHz 10 to 250 MHz
Minimum Gain 17 dB ? to 17 dB
Maximum Gain 17 dB 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1823SRDKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
View Details