Pasternack RF Amplifiers PE15A1035

Description
25 dBm IP3, 6 dB NF, 14 dBm P1dB
Request a Quote Datasheet
Description
25 dBm IP3, 6 dB NF, 14 dBm P1dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1035-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1035-ND
RF Amplifiers 6099-PE15A1035-ND
25 dBm IP3, 6 dB NF, 14 dBm P1dB

25 dBm IP3, 6 dB NF, 14 dBm P1dB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1035-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 3000 to 8000 MHz
Minimum Gain 11 dB
Maximum Gain 11 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA915N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.5 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers