Pasternack RF Amplifiers PE15A1019

Description
40 dB Gain, 25 dBm IP3, 0.8 dB N
Request a Quote Datasheet
Description
40 dB Gain, 25 dBm IP3, 0.8 dB N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1019-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1019-ND
RF Amplifiers 6099-PE15A1019-ND
40 dB Gain, 25 dBm IP3, 0.8 dB N

40 dB Gain, 25 dBm IP3, 0.8 dB N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1019-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 2000 MHz
Minimum Gain 43 dB
Maximum Gain 43 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA614E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, GSM, PCS, CDMA, UMTS
Frequency Range 0.0 to 2400 MHz
View Details
3 suppliers
RF Amplifiers - 2312-QPA9226TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details