Pasternack RF Amplifiers PE15A1013

Description
50 dB Gain, 28 dBm IP3, 1 dB NF,
Request a Quote Datasheet
Description
50 dB Gain, 28 dBm IP3, 1 dB NF,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1013-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1013-ND
RF Amplifiers 6099-PE15A1013-ND
50 dB Gain, 28 dBm IP3, 1 dB NF,

50 dB Gain, 28 dBm IP3, 1 dB NF,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1013-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 1000 MHz
Minimum Gain 54 dB
Maximum Gain 54 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1122921-BGA8H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1805 to 2690 MHz
Noise Figure 0.8500 to 3.6 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
Frequency Range 5 to 85 MHz
Minimum Gain 37 dB
View Details