Pasternack RF Amplifiers PE15A1011

Description
1 DB NF, 17 DBM P1DB, 10 MHZ TO
Request a Quote Datasheet
Description
1 DB NF, 17 DBM P1DB, 10 MHZ TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1011-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1011-ND
RF Amplifiers 6099-PE15A1011-ND
1 DB NF, 17 DBM P1DB, 10 MHZ TO

1 DB NF, 17 DBM P1DB, 10 MHZ TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A1011-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1000 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA825L6SE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers
RF Amplifiers - 2312-QPL1000SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 8000 to 11000 MHz
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details