Pasternack RF Amplifiers PE15A1006

Description
40 dB Gain, 1.1 dB NF, 15 dBm P1
Request a Quote Datasheet
Description
40 dB Gain, 1.1 dB NF, 15 dBm P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1006-ND
RF Amplifiers 6099-PE15A1006-ND
40 dB Gain, 1.1 dB NF, 15 dBm P1

40 dB Gain, 1.1 dB NF, 15 dBm P1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1006 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1006
RF and Wireless - RF Amplifiers PE15A1006
40 dB Gain, 1.1 dB NF, 15 dBm P1

40 dB Gain, 1.1 dB NF, 15 dBm P1

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1006-ND PE15A1006
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz 3100 to 3500 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

30 - 40 GHz (Ka, Q, U Band) Low Phase Noise Amplifier MMIC - CMD247 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-35 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 4 :1
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details