Pasternack RF Amplifiers PE15A1005

Description
40 dB Gain, 1.5 dB NF, 15 dBm P1
Request a Quote Datasheet
Description
40 dB Gain, 1.5 dB NF, 15 dBm P1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1005-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1005-ND
RF Amplifiers 6099-PE15A1005-ND
40 dB Gain, 1.5 dB NF, 15 dBm P1

40 dB Gain, 1.5 dB NF, 15 dBm P1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1005 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1005
RF and Wireless - RF Amplifiers PE15A1005
40 dB Gain, 1.5 dB NF, 15 dBm P1

40 dB Gain, 1.5 dB NF, 15 dBm P1

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1005-ND PE15A1005
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1200 to 1400 MHz 1200 to 1400 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details