Pasternack RF Amplifiers PE15A1004

Description
3 dB NF, 13 dBm Psat, 12 GHz to
Request a Quote Datasheet
Description
3 dB NF, 13 dBm Psat, 12 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1004-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1004-ND
RF Amplifiers 6099-PE15A1004-ND
3 dB NF, 13 dBm Psat, 12 GHz to

3 dB NF, 13 dBm Psat, 12 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1004 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1004
RF and Wireless - RF Amplifiers PE15A1004
3 dB NF, 13 dBm Psat, 12 GHz to

3 dB NF, 13 dBm Psat, 12 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1004-ND PE15A1004
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 12000 to 18000 MHz 12000 to 18000 MHz
Minimum Gain 38 dB ? to 38 dB
Maximum Gain 38 dB 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized MCX-SMA, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 50W, 50Ω - RFS-2G42G5050+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 1 dB
View Details
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details