Pasternack RF Amplifiers PE15A1001

Description
2 dB NF, 13 dBm Psat, 2 GHz to 4
Request a Quote Datasheet
Description
2 dB NF, 13 dBm Psat, 2 GHz to 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A1001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A1001-ND
RF Amplifiers 6099-PE15A1001-ND
2 dB NF, 13 dBm Psat, 2 GHz to 4

2 dB NF, 13 dBm Psat, 2 GHz to 4

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A1001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A1001
RF and Wireless - RF Amplifiers PE15A1001
2 dB NF, 13 dBm Psat, 2 GHz to 4

2 dB NF, 13 dBm Psat, 2 GHz to 4

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A1001-ND PE15A1001
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 4000 MHz 2000 to 4000 MHz
Minimum Gain 38 dB ? to 38 dB
Maximum Gain 38 dB 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA725L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details