Pasternack RF Amplifiers PE1523

Description
13 dBm P1dB, 6 GHz to 18 GHz, Ga
Request a Quote Datasheet
Description
13 dBm P1dB, 6 GHz to 18 GHz, Ga
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE1523-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE1523-ND
RF Amplifiers 6099-PE1523-ND
13 dBm P1dB, 6 GHz to 18 GHz, Ga

13 dBm P1dB, 6 GHz to 18 GHz, Ga

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE1523-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA8V1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 3400 to 3800 MHz
Output Power -3 dBm
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details