Pasternack RF Directional Coupler PE-W28CP002-10

Description
WR-28 Waveguide 10 dB Broadwall
Request a Quote Datasheet
Description
WR-28 Waveguide 10 dB Broadwall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE-W28CP002-10-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE-W28CP002-10-ND
RF Directional Coupler 6099-PE-W28CP002-10-ND
WR-28 Waveguide 10 dB Broadwall

WR-28 Waveguide 10 dB Broadwall

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE-W28CP002-10-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CBZ-20B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
3 dB 180 Degree Hybrid Couplers 4030360 - 4030360 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 36000.00 MHz
Insertion Loss 4.00 dB
View Details
Single Directional Couplers - NSDC-500-18000-50-20-N - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 18000.00 MHz
Power 50.00 watts
View Details