The BDCA-10-25+ is a 50Ω, bi-directionalSurfac
10.1 dB SMT Bi-Directional Coupler, 800 - 2500 MHz, 50Ω
SMT BI-DIR COUP, 800 - 2500 MHZ
SMT BI-DIR COUP, 800 - 2500 MHZ
SMT BI-DIR COUP, 800 - 2500 MHZ
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | BDCA-10-25+ | 3157-BDCA-10-25+CT-ND |
| Product Name | 10.1 dB SMT Bi-Directional Coupler, 800 - 2500 MHz, 50Ω | RF Directional Coupler |
| RF Coupler Type | Bi-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 10-SMD, Flat Leads |
| Impedance | 50 ohms |