Pasternack Attenuators PE-W12AT002-30

Description
WR-12 Waveguide Continuously Var
Request a Quote Datasheet
Description
WR-12 Waveguide Continuously Var
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE-W12AT002-30-ND - DigiKey
Thief River Falls, MN, United States
WR-12 Waveguide Continuously Var

WR-12 Waveguide Continuously Var

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE-W12AT002-30-ND
Product Name Attenuators
Attenuation 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
RF/IF and RFID - Attenuators - 1228634-SKY12228-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.7000 to 1 GHz
Package Type 8-SOIC (0.154", 3.90mm Width)
View Details
3 suppliers
Attenuators - 3157-BW-S1W2+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers