Pasternack Attenuators PE-W10AT002-30

Description
WR-10 Waveguide Continuously Var
Request a Quote Datasheet
Description
WR-10 Waveguide Continuously Var
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE-W10AT002-30-ND - DigiKey
Thief River Falls, MN, United States
WR-10 Waveguide Continuously Var

WR-10 Waveguide Continuously Var

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE-W10AT002-30-ND
Product Name Attenuators
Attenuation 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20206N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details