Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF COUPLERS
PASTERNACK
PE-T2018 -- RF DIRECTIONAL COUPLER
Pasternack
RF Directional Coupler
PE-T2018
Description
Low PIM 13 dB N Unequal Tapper O
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Low PIM 13 dB N Unequal Tapper O
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE-T2018-ND
RF Directional Coupler
6099-PE-T2018-ND
Low PIM 13 dB N Unequal Tapper O
Low PIM 13 dB N Unequal Tapper O
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF Couplers
Product Number
6099-PE-T2018-ND
Product Name
RF Directional Coupler
RF Coupler Type
Uni-Directional
Unlock Full Specs
to access all available technical data
Similar Products
Werbel Microwave LLC
Hybrid Couplers
WMQH-0.5-1-S
Specs
RF Coupler Type
Uni-Directional
Package Type
Connectorized Module
Frequency Range
500.00 to 1000.00 MHz
View Details
Crane Aerospace & Electronics
Directional Couplers
CDM-30-1.9G SQ
Specs
RF Coupler Type
Uni-Directional
Package Type
Connectorized; Connectorized
Frequency Range
1500.00 to 2300.00 MHz
View Details
Mini-Circuits
10 dB SMT Directional Coupler, 5 - 1800 MHz, 75Ω
RDC-10-182-75X+
Specs
RF Coupler Type
Uni-Directional
Package Type
Surface Mount
Impedance
75 ohms
View Details
Marki Microwave LLC
MQS-0209UB, MMIC 2-9GHz 90° Splitter / Combiner
MQS-0209UB
Specs
Package Type
Connectorized
Frequency Range
2000.00 to 9000.00 MHz
View Details