Marki Microwave LLC MQS-0209UB, MMIC 2-9GHz 90° Splitter / Combiner MQS-0209UB

Description
The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. The MQS-0209 is not recommended for applications involving reflected signals
Request a Quote Datasheet
Description
The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. The MQS-0209 is not recommended for applications involving reflected signals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MQS-0209UB, MMIC 2-9GHz 90° Splitter / Combiner - MQS-0209UB - Marki Microwave LLC
Morgan Hill, CA, United States
MQS-0209UB, MMIC 2-9GHz 90° Splitter / Combiner
MQS-0209UB
MQS-0209UB, MMIC 2-9GHz 90° Splitter / Combiner MQS-0209UB
The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. The MQS-0209 is not recommended for applications involving reflected signals

The MQS-0209 is a MMIC 2GHz - 9GHz 90° splitter/combiner. Wire bondable 50? terminations are available on-chip. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0209 is available as a wire bondable chip or connectorized module. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. The MQS-0209 is not recommended for applications involving reflected signals

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number MQS-0209UB
Product Name MQS-0209UB, MMIC 2-9GHz 90° Splitter / Combiner
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

MQS-0218SM, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218SM - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 2000.00 to 18000.00 MHz
View Details
MQH-1842CH, MMIC 18-42GHz Quadrature Hybrid - MQH-1842CH - Marki Microwave LLC
Specs
Frequency Range 18000.00 to 42000.00 MHz
View Details
MC10-25110M2, MMIC 25-110 GHz Directional Coupler - MC10-25110M2 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 25000.00 to 110000.00 MHz
View Details
CE10-1R540, Elite 1.5-40 GHz Directional Coupler - CE10-1R540 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1500.00 to 40000.00 MHz
View Details