Crane Aerospace & Electronics Directional Couplers CDM-30-1.9G SQ

Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,300 CW Power (W) | 20 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet
Description
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,300 CW Power (W) | 20 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Couplers - CDM-30-1.9G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Directional Couplers
CDM-30-1.9G SQ
Directional Couplers CDM-30-1.9G SQ
Package Type | Connectorized Coupling (dB) | 30±1 Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 2,300 CW Power (W) | 20 Insertion Loss (dB) Max | 0.25 Environmental Screening | Space Qualified Directivity Min (dB) | 20
  • Package Type | Connectorized
  • Coupling (dB) | 30±1
  • Frequency Min (MHz) | 1,500
  • Frequency Max (MHz) | 2,300
  • CW Power (W) | 20
  • Insertion Loss (dB) Max | 0.25
  • Environmental Screening | Space Qualified
  • Directivity Min (dB) | 20
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Couplers
Product Number CDM-30-1.9G SQ
Product Name Directional Couplers
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1500.00 to 2300.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-30-1.65G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 1600.00 to 1700.00 MHz
View Details
Directional Couplers - CSM-23-12G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10000.00 to 14000.00 MHz
View Details
Directional Couplers - CBF-20A-375 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Flatpack; Flatpack
Frequency Range 5.00 to 750.00 MHz
View Details
Directional Couplers - CSDZ-10Z-2.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details