Pasternack RF Directional Coupler PE-T2015

Description
Low PIM 15 dB N Unequal Tapper O
Request a Quote Datasheet
Description
Low PIM 15 dB N Unequal Tapper O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE-T2015-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE-T2015-ND
RF Directional Coupler 6099-PE-T2015-ND
Low PIM 15 dB N Unequal Tapper O

Low PIM 15 dB N Unequal Tapper O

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE-T2015-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - D4-50002 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10.00 to 1000.00 MHz
View Details
400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 101040010 - 101040010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-2200-2300-20 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 2200.00 to 2300.00 MHz
Power 20.00 watts
View Details