Pasternack RF Directional Coupler PE-T2014

Description
Low PIM 6 dB N Unequal Tapper fr
Request a Quote Datasheet
Description
Low PIM 6 dB N Unequal Tapper fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE-T2014-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE-T2014-ND
RF Directional Coupler 6099-PE-T2014-ND
Low PIM 6 dB N Unequal Tapper fr

Low PIM 6 dB N Unequal Tapper fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE-T2014-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

3 dB 90 Degree Hybrid Couplers 3100400K - 3100400K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
RF Directional Coupler - 1761-FHC09096-TCT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 4000.00 to 8000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details