Bulgin Limited Optical Switches MC25LOSGR

Description
Capacitive switch, 25 mm, Normally
Request a Quote
Description
Capacitive switch, 25 mm, Normally
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Optical Switches
MC25LOSGR
Optical Switches MC25LOSGR
Capacitive switch, 25 mm, Normally

Capacitive switch, 25 mm, Normally

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Linear Position Sensors
Product Number MC25LOSGR
Product Name Optical Switches
Unlock Full Specs
to access all available technical data

Similar Products

Positioning Measurement Systems - Signal Translator 5mm - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
Output Voltage
Interface Serial
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details