L-com, Inc. Attenuators LCAT7492-10

Description
6GHZ 10DB 5W FIXED ATTENUATOR, 2
Request a Quote Datasheet
Description
6GHZ 10DB 5W FIXED ATTENUATOR, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT7492-10-ND - DigiKey
Thief River Falls, MN, United States
6GHZ 10DB 5W FIXED ATTENUATOR, 2

6GHZ 10DB 5W FIXED ATTENUATOR, 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT7492-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07485-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
50 GHz Attenuator - 852-TGL4201-00 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Gel Pack
View Details
Chip Scale Package MMIC DC - 70 GHz 5dB Attenuator - ATN05-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details