L-com, Inc. Attenuators LCAT7437-7

Description
7DB 50OHM FIXED ATTENUATOR BNC P
Request a Quote Datasheet
Description
7DB 50OHM FIXED ATTENUATOR BNC P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT7437-7-ND - DigiKey
Thief River Falls, MN, United States
7DB 50OHM FIXED ATTENUATOR BNC P

7DB 50OHM FIXED ATTENUATOR BNC P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT7437-7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details