L-com, Inc. Attenuators LCAT7437-15

Description
15DB 50OHM FIXED ATTENUATOR BNC
Request a Quote Datasheet
Description
15DB 50OHM FIXED ATTENUATOR BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT7437-15-ND - DigiKey
Thief River Falls, MN, United States
15DB 50OHM FIXED ATTENUATOR BNC

15DB 50OHM FIXED ATTENUATOR BNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT7437-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2020000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details