L-com, Inc. Attenuators LCAT7396-16

Description
16 DB FIXED ATTENUATOR 75 OHM F
Request a Quote Datasheet
Description
16 DB FIXED ATTENUATOR 75 OHM F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT7396-16-ND - DigiKey
Thief River Falls, MN, United States
16 DB FIXED ATTENUATOR 75 OHM F

16 DB FIXED ATTENUATOR 75 OHM F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT7396-16-ND
Product Name Attenuators
Attenuation 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details