L-com, Inc. Attenuators LCAT1005-04

Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Request a Quote Datasheet
Description
DC-18GHZ 2W RF FIXED ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1005-04-ND - DigiKey
Thief River Falls, MN, United States
DC-18GHZ 2W RF FIXED ATTENUATOR

DC-18GHZ 2W RF FIXED ATTENUATOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT1005-04-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W 3GHz BNC - UIYCA2AB3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details