L-com, Inc. Attenuators LCAT1001-10

Description
DC-3GHZ 2W RF FIXED ATTENUATOR 1
Request a Quote Datasheet
Description
DC-3GHZ 2W RF FIXED ATTENUATOR 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1001-10-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 2W RF FIXED ATTENUATOR 1

DC-3GHZ 2W RF FIXED ATTENUATOR 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT1001-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 1000W 3GHz 7/16 - UIYCA1000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.4 :1
View Details
Coaxial Attenuator - 5o2015000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details
Attenuator - Variable Voltage - 1125613 - Richardson RFPD
Specs
Attenuator Type Variable
Frequency 2 to 25 GHz
Insertion Loss 2 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details