L-com, Inc. Attenuators LCAT1001-06

Description
DC-3GHZ 2W RF FIXED ATTENUATOR 6
Request a Quote Datasheet
Description
DC-3GHZ 2W RF FIXED ATTENUATOR 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5073-LCAT1001-06-ND - DigiKey
Thief River Falls, MN, United States
DC-3GHZ 2W RF FIXED ATTENUATOR 6

DC-3GHZ 2W RF FIXED ATTENUATOR 6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5073-LCAT1001-06-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-QAT-9+CT-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Digitally Controlled Attenuators - NDA-9000-10000-47.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 9 GHz
View Details