L-com, Inc. RF Antennas LCANRBD1078

Description
LCANRBD1078
Request a Quote Datasheet
Description
LCANRBD1078
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANRBD1078-ND - DigiKey
Thief River Falls, MN, United States
LCANRBD1078

LCANRBD1078

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANRBD1078-ND
Product Name RF Antennas
Applications UHF, VHF
Primary Frequency Range 146.0 to 435.0 MHz
Gain 2.15 to 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
868MHz 5dBi Screw Mount Cup Shape Antenna With RG174 Cable (L-1Mtr) + SMA Male St. Connector - ET-8685WPS-1L1P1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details