L-com, Inc. RF Antennas LCANRBD1033

Description
136-174 MHZ, TELESCOPIC ANTENNA,
Request a Quote Datasheet
Description
136-174 MHZ, TELESCOPIC ANTENNA,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANRBD1033-ND - DigiKey
Thief River Falls, MN, United States
136-174 MHZ, TELESCOPIC ANTENNA,

136-174 MHZ, TELESCOPIC ANTENNA,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANRBD1033-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details