L-com, Inc. RF Antennas LCANOM1158

Description
144/430 MHZ SMOOTH GOOSENECK ANT
Request a Quote Datasheet
Description
144/430 MHZ SMOOTH GOOSENECK ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-LCANOM1158-ND - DigiKey
Thief River Falls, MN, United States
144/430 MHZ SMOOTH GOOSENECK ANT

144/430 MHZ SMOOTH GOOSENECK ANT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-LCANOM1158-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 287.0 MHz
Gain 5.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Telemetry Antennas - 2675039 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details