Eteily Technologies India Pvt. Ltd. 2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector ET-WI25FG8-NMS

Description
2.4GHz 25dBi Fiberglass Antenna with N Male Connector The 2.4GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance directional antenna designed to provide exceptional long-range connectivity for wireless communication in various outdoor applications, including Wi-Fi networks, point-to-point connections, and surveillance systems. Its fiberglass construction ensures durability, making it suitable for harsh outdoor environments. Key Features 1. Frequency & Compatibility Operating Frequency: 2.4GHz (Supports 2.4 - 2.5 GHz range) Applications: Wi-Fi (802.11b/g/n/ac) Point-to-point and point-to-multipoint connections Outdoor Wi-Fi hotspots Wireless security cameras Remote communication systems 2. High Gain Performance – 25dBi 25dBi high gain enhances signal reception and transmission, ensuring long-distance connectivity with minimal signal degradation. Ideal for wireless communication in rural areas, large campuses, or between buildings where extended range is needed. Reduces interference and increases overall network reliability. 3. Directional Beamwidth Narrow beamwidth (typically 10° - 15° horizontal and vertical) for highly focused signal transmission. Best for point-to-point networks and environments where a strong, stable connection is needed between two specific locations. 4. Build Quality – Durable Fiberglass Construction Weather-resistant fiberglass design is ideal for outdoor installations, providing protection against UV, rain, wind, and extreme temperatures. Corrosion-resistant material ensures longevity and performance even in harsh environmental conditions. 5. Connector Type – N Male Equipped with a standard N Male connector for easy connection to most routers, antennas, and wireless devices. Suitable for low-loss coaxial cables (e.g., LMR-400) to ensure minimal signal loss over long distances.
Request a Quote
Description
2.4GHz 25dBi Fiberglass Antenna with N Male Connector The 2.4GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance directional antenna designed to provide exceptional long-range connectivity for wireless communication in various outdoor applications, including Wi-Fi networks, point-to-point connections, and surveillance systems. Its fiberglass construction ensures durability, making it suitable for harsh outdoor environments. Key Features 1. Frequency & Compatibility Operating Frequency: 2.4GHz (Supports 2.4 - 2.5 GHz range) Applications: Wi-Fi (802.11b/g/n/ac) Point-to-point and point-to-multipoint connections Outdoor Wi-Fi hotspots Wireless security cameras Remote communication systems 2. High Gain Performance – 25dBi 25dBi high gain enhances signal reception and transmission, ensuring long-distance connectivity with minimal signal degradation. Ideal for wireless communication in rural areas, large campuses, or between buildings where extended range is needed. Reduces interference and increases overall network reliability. 3. Directional Beamwidth Narrow beamwidth (typically 10° - 15° horizontal and vertical) for highly focused signal transmission. Best for point-to-point networks and environments where a strong, stable connection is needed between two specific locations. 4. Build Quality – Durable Fiberglass Construction Weather-resistant fiberglass design is ideal for outdoor installations, providing protection against UV, rain, wind, and extreme temperatures. Corrosion-resistant material ensures longevity and performance even in harsh environmental conditions. 5. Connector Type – N Male Equipped with a standard N Male connector for easy connection to most routers, antennas, and wireless devices. Suitable for low-loss coaxial cables (e.g., LMR-400) to ensure minimal signal loss over long distances.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-WI25FG8-NMS - Eteily Technologies India Pvt. Ltd.
Bhopal, India
2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector
ET-WI25FG8-NMS
2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector ET-WI25FG8-NMS
2.4GHz 25dBi Fiberglass Antenna with N Male Connector The 2.4GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance directional antenna designed to provide exceptional long-range connectivity for wireless communication in various outdoor applications, including Wi-Fi networks, point-to-point connections, and surveillance systems. Its fiberglass construction ensures durability, making it suitable for harsh outdoor environments. Key Features 1. Frequency & Compatibility Operating Frequency: 2.4GHz (Supports 2.4 - 2.5 GHz range) Applications: Wi-Fi (802.11b/g/n/ac) Point-to-point and point-to-multipoint connections Outdoor Wi-Fi hotspots Wireless security cameras Remote communication systems 2. High Gain Performance – 25dBi 25dBi high gain enhances signal reception and transmission, ensuring long-distance connectivity with minimal signal degradation. Ideal for wireless communication in rural areas, large campuses, or between buildings where extended range is needed. Reduces interference and increases overall network reliability. 3. Directional Beamwidth Narrow beamwidth (typically 10° - 15° horizontal and vertical) for highly focused signal transmission. Best for point-to-point networks and environments where a strong, stable connection is needed between two specific locations. 4. Build Quality – Durable Fiberglass Construction Weather-resistant fiberglass design is ideal for outdoor installations, providing protection against UV, rain, wind, and extreme temperatures. Corrosion-resistant material ensures longevity and performance even in harsh environmental conditions. 5. Connector Type – N Male Equipped with a standard N Male connector for easy connection to most routers, antennas, and wireless devices. Suitable for low-loss coaxial cables (e.g., LMR-400) to ensure minimal signal loss over long distances.

2.4GHz 25dBi Fiberglass Antenna with N Male Connector

The 2.4GHz 25dBi Fiberglass Antenna with N Male Connector is a high-performance directional antenna designed to provide exceptional long-range connectivity for wireless communication in various outdoor applications, including Wi-Fi networks, point-to-point connections, and surveillance systems. Its fiberglass construction ensures durability, making it suitable for harsh outdoor environments.

Key Features

1. Frequency & Compatibility

  • Operating Frequency: 2.4GHz (Supports 2.4 - 2.5 GHz range)
  • Applications:
    • Wi-Fi (802.11b/g/n/ac)
    • Point-to-point and point-to-multipoint connections
    • Outdoor Wi-Fi hotspots
    • Wireless security cameras
    • Remote communication systems

2. High Gain Performance – 25dBi

  • 25dBi high gain enhances signal reception and transmission, ensuring long-distance connectivity with minimal signal degradation.
  • Ideal for wireless communication in rural areas, large campuses, or between buildings where extended range is needed.
  • Reduces interference and increases overall network reliability.

3. Directional Beamwidth

  • Narrow beamwidth (typically 10° - 15° horizontal and vertical) for highly focused signal transmission.
  • Best for point-to-point networks and environments where a strong, stable connection is needed between two specific locations.

4. Build Quality – Durable Fiberglass Construction

  • Weather-resistant fiberglass design is ideal for outdoor installations, providing protection against UV, rain, wind, and extreme temperatures.
  • Corrosion-resistant material ensures longevity and performance even in harsh environmental conditions.

5. Connector Type – N Male

  • Equipped with a standard N Male connector for easy connection to most routers, antennas, and wireless devices.
  • Suitable for low-loss coaxial cables (e.g., LMR-400) to ensure minimal signal loss over long distances.
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-WI25FG8-NMS
Product Name 2.4GHz 25dBi Fiberglass Antenna With N Male St. Connector
Pattern Type Directional; Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

IRNSS L5 Passive Ceramic Patch Antenna 25*25*2mm - ET-IRL5-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
4G 5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-LT5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
433MHz Helical Coil Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433HCA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 3 dB
View Details