L-com, Inc. RF Antennas HG2414SP-090

Description
ANTPANEL 2.4GHZ 14DBI 90?
Request a Quote Datasheet
Description
ANTPANEL 2.4GHZ 14DBI 90?
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5073-HG2414SP-090-ND - DigiKey
Thief River Falls, MN, United States
ANTPANEL 2.4GHZ 14DBI 90?

ANTPANEL 2.4GHZ 14DBI 90?

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5073-HG2414SP-090-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-310DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 0.4000 to 3.8 dB
View Details
3 suppliers