ANTMAGMNT 2.4GHZ/900MHZ 3DBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5073-HG2403MGU-RTP-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 802.11b/g, Bluetooth, GSM, ISM, Wi-Fi, WLAN |
| Primary Frequency Range | 930.0 to 2450.0 MHz |
| Gain | 3 dB |
| VSWR | 1.5 :1 |
Vertical