IP68 ODVA COMPATIBLE, DUPLEX LC/
| DigiKey | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | 5073-FOCM4ODLCUODLCU-05-ND |
| Product Name | Fiber Optic Cables |
| Cable Type | Duplex |
| Fiber Mode | Multimode |
| Core Size | 50 to 125 µm (1.97 to 4.92 mils) |
| Connector Type | LC |