WG ANTENNA WR-22 33-50 GHZ
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMWPR022-7-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 41500.0 MHz |
| Gain | 6.5 dB |
| VSWR | 1.5 :1 |
Dual slant ±45°