Fairview Microwave Inc. RF Amplifiers FMWGA3205

Description
WG LOW NOISE AMP WR-12 60-90 GHZ
Request a Quote Datasheet
Description
WG LOW NOISE AMP WR-12 60-90 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3205-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3205-ND
RF Amplifiers 5328-FMWGA3205-ND
WG LOW NOISE AMP WR-12 60-90 GHZ

WG LOW NOISE AMP WR-12 60-90 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3205-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 60000 to 90000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 500 MHz, 50Ω - ZFL-500HLN+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Package Type Connectorized
Connectors SMA
View Details
2 suppliers
Low Noise Amplifiers - NLA-10-2500-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 2500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details