Fairview Microwave Inc. RF Amplifiers FMWGA3203

Description
WG LOW NOISE AMP WR-19 40-60 GHZ
Request a Quote Datasheet
Description
WG LOW NOISE AMP WR-19 40-60 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMWGA3203-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMWGA3203-ND
RF Amplifiers 5328-FMWGA3203-ND
WG LOW NOISE AMP WR-19 40-60 GHZ

WG LOW NOISE AMP WR-19 40-60 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMWGA3203-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40000 to 60000 MHz
Minimum Gain 36 dB
Maximum Gain 36 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA10M1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1800 to 2200 MHz
View Details
1805 - 1880 MHz, 4 Watt High Efficiency Amplifier - QPA9903 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1805 to 1880 MHz
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details